Panasonic Res, Thick Film, 20R, 5%, 0.125W, 0805; Resistance Panasonic ERJ-6GEYJ200V

Description
RES, THICK FILM, 20R, 5%, 0.125W, 0805; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 20R, 5%, 0.125W, 0805; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 20R, 5%, 0.125W, 0805; Resistance Panasonic - 53W4946 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R, 5%, 0.125W, 0805; Resistance Panasonic
53W4946
Res, Thick Film, 20R, 5%, 0.125W, 0805; Resistance Panasonic 53W4946
RES, THICK FILM, 20R, 5%, 0.125W, 0805; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 20R, 5%, 0.125W, 0805; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 20R, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0291 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
52W0291
Res, Thick Film, 20R, 5%, 0.125W, 0805, Reel; Resistance Panasonic 52W0291
RES, THICK FILM, 20R, 5%, 0.125W, 0805, REEL; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 20R, 5%, 0.125W, 0805, REEL; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-6GEYJ200V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6GEYJ200V
Chip Resistor - Surface Mount ERJ-6GEYJ200V
RES SMD 20 OHM 5% 1/8W 0805

RES SMD 20 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 53W4946 52W0291 ERJ-6GEYJ200V
Product Name Res, Thick Film, 20R, 5%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 20R, 5%, 0.125W, 0805, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 3-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9880 ohms
View Details
3 suppliers