Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic ERJ-6GEYJ1R3V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.3 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.3 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic - 52W0261 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic
52W0261
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic 52W0261
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.3 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.3 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W0261
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details