Panasonic Chip Resistor - Surface Mount ERJ-6GEYJ182V

Description
RES SMD 1.8K OHM 5% 1/8W 0805
Datasheet
Description
RES SMD 1.8K OHM 5% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-6GEYJ182V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6GEYJ182V
Chip Resistor - Surface Mount ERJ-6GEYJ182V
RES SMD 1.8K OHM 5% 1/8W 0805

RES SMD 1.8K OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 1K8, 5%, 0.125W, 0805; Resistance Panasonic - 65T8794 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K8, 5%, 0.125W, 0805; Resistance Panasonic
65T8794
Res, Thick Film, 1K8, 5%, 0.125W, 0805; Resistance Panasonic 65T8794
RES, THICK FILM, 1K8, 5%, 0.125W, 0805; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 1K8, 5%, 0.125W, 0805; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K8, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7680 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K8, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7680
Res, Thick Film, 1K8, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7680
RES, THICK FILM, 1K8, 5%, 0.125W, 0805, REEL; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K8, 5%, 0.125W, 0805, REEL; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-6GEYJ182V 65T8794 97W7680
Product Name Chip Resistor - Surface Mount Res, Thick Film, 1K8, 5%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 1K8, 5%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1800 ohms 1800 ohms 1800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2567535 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details