Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic ERJ-6GEYJ164V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 160 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 160 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic - 52W0283 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic
52W0283
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic 52W0283
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 160 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 160 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W0283
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers