Panasonic Automotive SMD 8W Resistor ERJ-6GEYJ163V

Description
0805 16kR 5% 1/8W Thick Film SMD Resistor, AEC-Q200 Product overview: ERJ-6GEYJ163V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ163V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 16kR 5% 1/8W Thick Film SMD Resistor, AEC-Q200 Product overview: ERJ-6GEYJ163V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ163V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 8W Resistor - 52-ERJ-6GEYJ163V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 8W Resistor
52-ERJ-6GEYJ163V
Automotive SMD 8W Resistor 52-ERJ-6GEYJ163V
0805 16kR 5% 1/8W Thick Film SMD Resistor, AEC-Q200 Product overview: ERJ-6GEYJ163V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ163V can be used for catalog matching and distributor lookup.

0805 16kR 5% 1/8W Thick Film SMD Resistor, AEC-Q200 Product overview: ERJ-6GEYJ163V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ163V can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-6GEYJ163V
871011-ERJ-6GEYJ163V
Chip Resistor - Surface Mount - ERJ-6GEYJ163V 871011-ERJ-6GEYJ163V
Manufacturer: Panasonic Win Source Part Number: 871011-ERJ-6GEYJ163V Series: ERJ-6G Operating Temperature Range: -55°C ~ 155°C Features: 16 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P16KATR, P16KACT-NDR, ERJ6GEYJ163V, P16KATR-NDR, ERJ-6GEYJ163S, P16KA-ND, P16KACT, P16KADKR-NDR, P16KADKR, ERJ6GEYJ163, P16KA, P16KABK, ERJ6GEYJ163S, ERJ-6GEYJ163

Manufacturer: Panasonic
Win Source Part Number: 871011-ERJ-6GEYJ163V
Series: ERJ-6G
Operating Temperature Range: -55°C ~ 155°C
Features: 16 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P16KATR, P16KACT-NDR, ERJ6GEYJ163V, P16KATR-NDR, ERJ-6GEYJ163S, P16KA-ND, P16KACT, P16KADKR-NDR, P16KADKR, ERJ6GEYJ163, P16KA, P16KABK, ERJ6GEYJ163S, ERJ-6GEYJ163

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ-6GEYJ163V 871011-ERJ-6GEYJ163V
Product Name Automotive SMD 8W Resistor Chip Resistor - Surface Mount - ERJ-6GEYJ163V
Resistance Range 16000 ohms
Tolerance 5 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details