Panasonic Resistors - Chip Resistor - Surface Mount ERJ-6GEYJ161V

Description
RES SMD 160 OHM 5% 1/8W 0805
Datasheet
Description
RES SMD 160 OHM 5% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-6GEYJ161V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-6GEYJ161V
Resistors - Chip Resistor - Surface Mount ERJ-6GEYJ161V
RES SMD 160 OHM 5% 1/8W 0805

RES SMD 160 OHM 5% 1/8W 0805

Supplier's Site
RES SMD 160 OHM 5% 1/8W 0805 - 590-ERJ-6GEYJ161V - Utmel Electronic Limited
Hong Kong, China
RES SMD 160 OHM 5% 1/8W 0805
590-ERJ-6GEYJ161V
RES SMD 160 OHM 5% 1/8W 0805 590-ERJ-6GEYJ161V
RES SMD 160 OHM 5% 1/8W 0805

RES SMD 160 OHM 5% 1/8W 0805

Supplier's Site
Res, Thick Film, 160R, 5%, 0.125W, 0805; Resistance Panasonic - 53W4941 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 160R, 5%, 0.125W, 0805; Resistance Panasonic
53W4941
Res, Thick Film, 160R, 5%, 0.125W, 0805; Resistance Panasonic 53W4941
RES, THICK FILM, 160R, 5%, 0.125W, 0805; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 160R, 5%, 0.125W, 0805; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 0805, 160 Ohm, 5%, 125Mw, Full Reel; Resistance Panasonic - 52W0281 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0805, 160 Ohm, 5%, 125Mw, Full Reel; Resistance Panasonic
52W0281
Resistor, Thick Film, 0805, 160 Ohm, 5%, 125Mw, Full Reel; Resistance Panasonic 52W0281
RESISTOR, THICK FILM, 0805, 160 OHM, 5%, 125mW, FULL REEL; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 0805, 160 OHM, 5%, 125mW, FULL REEL; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number ERJ-6GEYJ161V 590-ERJ-6GEYJ161V 53W4941 52W0281
Product Name Resistors - Chip Resistor - Surface Mount RES SMD 160 OHM 5% 1/8W 0805 Res, Thick Film, 160R, 5%, 0.125W, 0805; Resistance Panasonic Resistor, Thick Film, 0805, 160 Ohm, 5%, 125Mw, Full Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 160 ohms 160 ohms 160 ohms 160 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details