RES SMD 150 OHM 5% 1/8W 0805
RES, THICK FILM, 150R, 5%, 0.125W, 0805, REEL; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 150R, 5%, 0.125W, 0805; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | ERJ-6GEYJ151V | 97W7674 | 65T8788 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 150R, 5%, 0.125W, 0805, Reel; Resistance Panasonic | Res, Thick Film, 150R, 5%, 0.125W, 0805; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 (2012 Metric) | 0805; 0805 [2012 Metric] | 0805; 0805 [2012 Metric] |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 0.1250 watts | 0.1250 watts | 0.1250 watts |