Panasonic Res, Thick Film, 15R, 5%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6GEYJ150V

Description
RES, THICK FILM, 15R, 5%, 0.125W, 0805, REEL; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 15R, 5%, 0.125W, 0805, REEL; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 15R, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7673 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7673
Res, Thick Film, 15R, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7673
RES, THICK FILM, 15R, 5%, 0.125W, 0805, REEL; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15R, 5%, 0.125W, 0805, REEL; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97W7673
Product Name Res, Thick Film, 15R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details