Panasonic RES SMD 130K OHM 5% 1/8W 0805 ERJ-6GEYJ134V

Description
RES SMD 130K OHM 5% 1/8W 0805
Description
RES SMD 130K OHM 5% 1/8W 0805

Suppliers

Company
Product
Description
Supplier Links
RES SMD 130K OHM 5% 1/8W 0805 - 590-ERJ-6GEYJ134V - Utmel Electronic Limited
Hong Kong, China
RES SMD 130K OHM 5% 1/8W 0805
590-ERJ-6GEYJ134V
RES SMD 130K OHM 5% 1/8W 0805 590-ERJ-6GEYJ134V
RES SMD 130K OHM 5% 1/8W 0805

RES SMD 130K OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-6GEYJ134V
Product Name RES SMD 130K OHM 5% 1/8W 0805
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 130000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details