Panasonic Res, Thick Film, 130R, 5%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6GEYJ131V

Description
RES, THICK FILM, 130R, 5%, 0.125W, 0805, REEL; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 130R, 5%, 0.125W, 0805, REEL; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 130R, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0274 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
52W0274
Res, Thick Film, 130R, 5%, 0.125W, 0805, Reel; Resistance Panasonic 52W0274
RES, THICK FILM, 130R, 5%, 0.125W, 0805, REEL; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 130R, 5%, 0.125W, 0805, REEL; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W0274
Product Name Res, Thick Film, 130R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details