Panasonic Res, Thick Film, 120K, 5%, 0.125W, 0805; Resistance Panasonic ERJ-6GEYJ124V

Description
RES, THICK FILM, 120K, 5%, 0.125W, 0805; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 120K, 5%, 0.125W, 0805; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 120K, 5%, 0.125W, 0805; Resistance Panasonic - 53W4938 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120K, 5%, 0.125W, 0805; Resistance Panasonic
53W4938
Res, Thick Film, 120K, 5%, 0.125W, 0805; Resistance Panasonic 53W4938
RES, THICK FILM, 120K, 5%, 0.125W, 0805; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 120K, 5%, 0.125W, 0805; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 0805, 120Kohm, 5%, 125Mw, Full Reel; Resistance Panasonic - 52W0271 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0805, 120Kohm, 5%, 125Mw, Full Reel; Resistance Panasonic
52W0271
Resistor, Thick Film, 0805, 120Kohm, 5%, 125Mw, Full Reel; Resistance Panasonic 52W0271
RESISTOR, THICK FILM, 0805, 120KOHM, 5%, 125mW, FULL REEL; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 0805, 120KOHM, 5%, 125mW, FULL REEL; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53W4938
Product Name Res, Thick Film, 120K, 5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers