Panasonic Res, Thick Film, 1K2, 5%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6GEYJ122V

Description
RES, THICK FILM, 1K2, 5%, 0.125W, 0805, REEL; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K2, 5%, 0.125W, 0805, REEL; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K2, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7670 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7670
Res, Thick Film, 1K2, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7670
RES, THICK FILM, 1K2, 5%, 0.125W, 0805, REEL; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K2, 5%, 0.125W, 0805, REEL; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K2, 5%, 0.125W, 0805; Resistance Panasonic - 65T8784 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 5%, 0.125W, 0805; Resistance Panasonic
65T8784
Res, Thick Film, 1K2, 5%, 0.125W, 0805; Resistance Panasonic 65T8784
RES, THICK FILM, 1K2, 5%, 0.125W, 0805; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 1K2, 5%, 0.125W, 0805; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97W7670 65T8784
Product Name Res, Thick Film, 1K2, 5%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 1K2, 5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 1200 ohms 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details