Panasonic Res, 12R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic ERJ-6GEYJ120V

Description
RES, 12R, 5%, 0.125W, THICK FILM, 0805; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 12R, 5%, 0.125W, THICK FILM, 0805; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic - 65T8782 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
65T8782
Res, 12R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic 65T8782
RES, 12R, 5%, 0.125W, THICK FILM, 0805; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150V RoHS Compliant: Yes

RES, 12R, 5%, 0.125W, THICK FILM, 0805; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, 12R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic - 57AK2357 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
57AK2357
Res, 12R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic 57AK2357
RES, 12R, 5%, 0.125W, THICK FILM, 0805; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150V RoHS Compliant: Yes

RES, 12R, 5%, 0.125W, THICK FILM, 0805; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65T8782
Product Name Res, 12R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 12 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers