Panasonic Automotive SMD 110 Ohm 8W Resistor ERJ-6GEYJ111V

Description
110 Ohm 5% 1/8W 150V SMD Chip Resistor 0805 AEC-Q200 Product overview: ERJ-6GEYJ111V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 110 Ohm, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 110 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ111V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
110 Ohm 5% 1/8W 150V SMD Chip Resistor 0805 AEC-Q200 Product overview: ERJ-6GEYJ111V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 110 Ohm, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 110 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ111V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 110 Ohm 8W Resistor - 52-ERJ-6GEYJ111V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 110 Ohm 8W Resistor
52-ERJ-6GEYJ111V
Automotive SMD 110 Ohm 8W Resistor 52-ERJ-6GEYJ111V
110 Ohm 5% 1/8W 150V SMD Chip Resistor 0805 AEC-Q200 Product overview: ERJ-6GEYJ111V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 110 Ohm, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 110 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ111V can be used for catalog matching and distributor lookup.

110 Ohm 5% 1/8W 150V SMD Chip Resistor 0805 AEC-Q200 Product overview: ERJ-6GEYJ111V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 110 Ohm, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 110 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ111V can be used for catalog matching and distributor lookup.

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1330486-ERJ-6GEYJ111V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330486-ERJ-6GEYJ111V
Resistors - Chip Resistor - Surface Mount 1330486-ERJ-6GEYJ111V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1330486-ERJ-6GEYJ111 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 110 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-6GEYJ111S,P110AT R-NDR,P110ABK,P110AD KR,P110ATR,P110ACT-N DR,ERJ-6GEYJ111,ERJ6 GEYJ111V,P110ACT,ERJ 6GEYJ111S,P110A,P110 ADKR-NDR Base Product Number: ERJ-6GEYJ RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1330486-ERJ-6GEYJ111V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 110 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-6GEYJ111S,P110ATR-NDR,P110ABK,P110ADKR,P110ATR,P110ACT-NDR,ERJ-6GEYJ111,ERJ6GEYJ111V,P110ACT,ERJ6GEYJ111S,P110A,P110ADKR-NDR
Base Product Number: ERJ-6GEYJ
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, 110R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic - 52W0266 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
52W0266
Res, 110R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic 52W0266
RES, 110R, 5%, 0.125W, THICK FILM, 0805; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Product Length:2mmRoHS Compliant: Yes

RES, 110R, 5%, 0.125W, THICK FILM, 0805; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Product Length:2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-6GEYJ111V 1330486-ERJ-6GEYJ111V 52W0266
Product Name Automotive SMD 110 Ohm 8W Resistor Resistors - Chip Resistor - Surface Mount Res, 110R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details