Panasonic Res, Thick Film, 10M, 5%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6GEYJ106V.

Description
RES, THICK FILM, 10M, 5%, 0.125W, 0805, REEL; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 10M, 5%, 0.125W, 0805, REEL; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 10M, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 27AC5402 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 5%, 0.125W, 0805, Reel; Resistance Panasonic
27AC5402
Res, Thick Film, 10M, 5%, 0.125W, 0805, Reel; Resistance Panasonic 27AC5402
RES, THICK FILM, 10M, 5%, 0.125W, 0805, REEL; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10M, 5%, 0.125W, 0805, REEL; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC5402
Product Name Res, Thick Film, 10M, 5%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details