Panasonic Resistors Chip Resistor - Surface Mount ERJ-6GEYJ102V

Description
Manufacturer: Panasonic Electronic Components Category: Resistors Chip Resistor - Surface Mount Series: ERJ-6G Product Status: Active Resistance: 1 kOhms Tolerance: ±5% Power (Watts): 0.125W, 1/8W Composition: Thick Film Features: Automotive AEC-Q200 Temperature Coefficient: ±200ppm/°C
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Category: Resistors Chip Resistor - Surface Mount Series: ERJ-6G Product Status: Active Resistance: 1 kOhms Tolerance: ±5% Power (Watts): 0.125W, 1/8W Composition: Thick Film Features: Automotive AEC-Q200 Temperature Coefficient: ±200ppm/°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Manufacturer: Panasonic Electronic Components Category: Resistors Chip Resistor - Surface Mount Series: ERJ-6G Product Status: Active Resistance: 1 kOhms Tolerance: ±5% Power (Watts): 0.125W, 1/8W Composition: Thick Film Features: Automotive AEC-Q200 Temperature Coefficient: ±200ppm/°C

Manufacturer: Panasonic Electronic Components
Category: Resistors Chip Resistor - Surface Mount
Series: ERJ-6G
Product Status: Active
Resistance: 1 kOhms
Tolerance: ±5%
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Features: Automotive AEC-Q200
Temperature Coefficient: ±200ppm/°C

Buy Now Datasheet
SMD 150V 8W Resistor - 52-ERJ-6GEYJ102V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 8W Resistor
52-ERJ-6GEYJ102V
SMD 150V 8W Resistor 52-ERJ-6GEYJ102V
1kR 5% 0805 Thick Film SMD Resistor 150V 1/8W Product overview: ERJ-6GEYJ102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ102V can be used for catalog matching and distributor lookup.

1kR 5% 0805 Thick Film SMD Resistor 150V 1/8W Product overview: ERJ-6GEYJ102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ102V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 1K, 5%, 0.125W, 0805; Resistance Panasonic - 65T8778 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 5%, 0.125W, 0805; Resistance Panasonic
65T8778
Res, Thick Film, 1K, 5%, 0.125W, 0805; Resistance Panasonic 65T8778
RES, THICK FILM, 1K, 5%, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 1K, 5%, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7665 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7665
Res, Thick Film, 1K, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7665
RES, THICK FILM, 1K, 5%, 0.125W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 1K, 5%, 0.125W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-6GEYJ102V 65T8778 97W7665
Product Name Resistors Chip Resistor - Surface Mount SMD 150V 8W Resistor Res, Thick Film, 1K, 5%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 1K, 5%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176757-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers