Panasonic SMD 100 Ohm 8W 150V Resistor ERJ-6GEYJ101V

Description
100 Ohm 5% 1/8W 150V SMD Chip Resistor 0805 Product overview: ERJ-6GEYJ101V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ101V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100 Ohm 5% 1/8W 150V SMD Chip Resistor 0805 Product overview: ERJ-6GEYJ101V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ101V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100 Ohm 8W 150V Resistor - 52-ERJ-6GEYJ101V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 Ohm 8W 150V Resistor
52-ERJ-6GEYJ101V
SMD 100 Ohm 8W 150V Resistor 52-ERJ-6GEYJ101V
100 Ohm 5% 1/8W 150V SMD Chip Resistor 0805 Product overview: ERJ-6GEYJ101V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ101V can be used for catalog matching and distributor lookup.

100 Ohm 5% 1/8W 150V SMD Chip Resistor 0805 Product overview: ERJ-6GEYJ101V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ101V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 100R, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7664 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7664
Res, Thick Film, 100R, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7664
RES, THICK FILM, 100R, 5%, 0.125W, 0805, REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.125W, 0805, REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 100R, 5%, 0.125W, 0805; Resistance Panasonic - 65T8777 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.125W, 0805; Resistance Panasonic
65T8777
Res, Thick Film, 100R, 5%, 0.125W, 0805; Resistance Panasonic 65T8777
RES, THICK FILM, 100R, 5%, 0.125W, 0805; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.125W, 0805; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-6GEYJ101V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6GEYJ101V
Chip Resistor - Surface Mount ERJ-6GEYJ101V
RES SMD 100 OHM 5% 1/8W 0805

RES SMD 100 OHM 5% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-6GEYJ101V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-6GEYJ101V
Resistors - Chip Resistor - Surface Mount ERJ-6GEYJ101V
RES SMD 100 OHM 5% 1/8W 0805

RES SMD 100 OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-ERJ-6GEYJ101V 97W7664 65T8777 ERJ-6GEYJ101V ERJ-6GEYJ101V
Product Name SMD 100 Ohm 8W 150V Resistor Res, Thick Film, 100R, 5%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 100R, 5%, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details