Panasonic SMD 10 Ohm 150V 125mW Resistor ERJ-6GEYJ100V

Description
10 Ohm 5% 150V 125mW 0805 SMD Thick Film Resistor Product overview: ERJ-6GEYJ100V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ100V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Ohm 5% 150V 125mW 0805 SMD Thick Film Resistor Product overview: ERJ-6GEYJ100V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ100V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10 Ohm 150V 125mW Resistor - 52-ERJ-6GEYJ100V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 Ohm 150V 125mW Resistor
52-ERJ-6GEYJ100V
SMD 10 Ohm 150V 125mW Resistor 52-ERJ-6GEYJ100V
10 Ohm 5% 150V 125mW 0805 SMD Thick Film Resistor Product overview: ERJ-6GEYJ100V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ100V can be used for catalog matching and distributor lookup.

10 Ohm 5% 150V 125mW 0805 SMD Thick Film Resistor Product overview: ERJ-6GEYJ100V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ100V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ-6GEYJ100V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6GEYJ100V
Chip Resistor - Surface Mount ERJ-6GEYJ100V
RES SMD 10 OHM 5% 1/8W 0805

RES SMD 10 OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 10R, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7663 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7663
Res, Thick Film, 10R, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7663
RES, THICK FILM, 10R, 5%, 0.125W, 0805, REEL; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10R, 5%, 0.125W, 0805, REEL; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10R, 5%, 0.125W, 0805; Resistance Panasonic - 65T8776 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 5%, 0.125W, 0805; Resistance Panasonic
65T8776
Res, Thick Film, 10R, 5%, 0.125W, 0805; Resistance Panasonic 65T8776
RES, THICK FILM, 10R, 5%, 0.125W, 0805; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 10R, 5%, 0.125W, 0805; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 52-ERJ-6GEYJ100V ERJ-6GEYJ100V 97W7663 65T8776
Product Name SMD 10 Ohm 150V 125mW Resistor Chip Resistor - Surface Mount Res, Thick Film, 10R, 5%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 10R, 5%, 0.125W, 0805; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details