Panasonic Chip Resistor - Surface Mount - ERJ-6GEY0R00V ERJ-6GEY0R00V

Description
Manufacturer: Panasonic Win Source Part Number: 871010-ERJ-6GEY0R00V Series: ERJ-6G Operating Temperature Range: -55°C ~ 155°C Features: 0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-6GEYJ0R00, P0.0A, P0.0ATR, P0.0ADKR, ERJ-6GEY0R00S, ERJ6GEY0R00V, P0.0ATR-NDR, P0.0ACT, ERJ-6GEYJ0R0S, ERJ-6GEY0R00, ERJ-6GEYJ0R00S, P0.0ADKR-NDR, P0.0ABK, ERJ6GEYJ0R0, ERJ6GEY0R00S, ERJ6GEYJ0R0S, Q3270560N, ERJ-6GEYJ0R0, ERJ6GEYJ0R00, 2266-ERJ-6GEY0R00V, P0.0ACT-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871010-ERJ-6GEY0R00V Series: ERJ-6G Operating Temperature Range: -55°C ~ 155°C Features: 0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-6GEYJ0R00, P0.0A, P0.0ATR, P0.0ADKR, ERJ-6GEY0R00S, ERJ6GEY0R00V, P0.0ATR-NDR, P0.0ACT, ERJ-6GEYJ0R0S, ERJ-6GEY0R00, ERJ-6GEYJ0R00S, P0.0ADKR-NDR, P0.0ABK, ERJ6GEYJ0R0, ERJ6GEY0R00S, ERJ6GEYJ0R0S, Q3270560N, ERJ-6GEYJ0R0, ERJ6GEYJ0R00, 2266-ERJ-6GEY0R00V, P0.0ACT-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-6GEY0R00V - 871010-ERJ-6GEY0R00V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-6GEY0R00V
871010-ERJ-6GEY0R00V
Chip Resistor - Surface Mount - ERJ-6GEY0R00V 871010-ERJ-6GEY0R00V
Manufacturer: Panasonic Win Source Part Number: 871010-ERJ-6GEY0R00V Series: ERJ-6G Operating Temperature Range: -55°C ~ 155°C Features: 0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-6GEYJ0R00, P0.0A, P0.0ATR, P0.0ADKR, ERJ-6GEY0R00S, ERJ6GEY0R00V, P0.0ATR-NDR, P0.0ACT, ERJ-6GEYJ0R0S, ERJ-6GEY0R00, ERJ-6GEYJ0R00S, P0.0ADKR-NDR, P0.0ABK, ERJ6GEYJ0R0, ERJ6GEY0R00S, ERJ6GEYJ0R0S, Q3270560N, ERJ-6GEYJ0R0, ERJ6GEYJ0R00, 2266-ERJ-6GEY0R00V, P0.0ACT-NDR

Manufacturer: Panasonic
Win Source Part Number: 871010-ERJ-6GEY0R00V
Series: ERJ-6G
Operating Temperature Range: -55°C ~ 155°C
Features: 0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-6GEYJ0R00, P0.0A, P0.0ATR, P0.0ADKR, ERJ-6GEY0R00S, ERJ6GEY0R00V, P0.0ATR-NDR, P0.0ACT, ERJ-6GEYJ0R0S, ERJ-6GEY0R00, ERJ-6GEYJ0R00S, P0.0ADKR-NDR, P0.0ABK, ERJ6GEYJ0R0, ERJ6GEY0R00S, ERJ6GEYJ0R0S, Q3270560N, ERJ-6GEYJ0R0, ERJ6GEYJ0R00, 2266-ERJ-6GEY0R00V, P0.0ACT-NDR

Buy Now Datasheet
0 Ohm 125mW 150V Resistor - 52-ERJ-6GEY0R00V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0 Ohm 125mW 150V Resistor
52-ERJ-6GEY0R00V
0 Ohm 125mW 150V Resistor 52-ERJ-6GEY0R00V
0805 0 Ohm Thick Film Chip Resistor, 125mW, 150V, 5% Product overview: ERJ-6GEY0R00V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 Ohm, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEY0R00V can be used for catalog matching and distributor lookup.

0805 0 Ohm Thick Film Chip Resistor, 125mW, 150V, 5% Product overview: ERJ-6GEY0R00V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 Ohm, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEY0R00V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 0R, 0.125W, 0805, Reel; Resistor Case / Package Panasonic - 97W7729 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.125W, 0805, Reel; Resistor Case / Package Panasonic
97W7729
Res, Thick Film, 0R, 0.125W, 0805, Reel; Resistor Case / Package Panasonic 97W7729
RES, THICK FILM, 0R, 0.125W, 0805, REEL; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Rated Current:2A; Product Range:ERJ Series; Automotive Qualification Standard:AEC-Q200 RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.125W, 0805, REEL; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Rated Current:2A; Product Range:ERJ Series; Automotive Qualification Standard:AEC-Q200 RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 0R, 0.125W, 0805; Resistor Case / Package Panasonic - 65T8846 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.125W, 0805; Resistor Case / Package Panasonic
65T8846
Res, Thick Film, 0R, 0.125W, 0805; Resistor Case / Package Panasonic 65T8846
RES, THICK FILM, 0R, 0.125W, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:ERJ Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.125W, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:ERJ Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-6GEY0R00V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6GEY0R00V
Chip Resistor - Surface Mount ERJ-6GEY0R00V
RES SMD 0 OHM JUMPER 1/8W 0805

RES SMD 0 OHM JUMPER 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 871010-ERJ-6GEY0R00V 52-ERJ-6GEY0R00V 97W7729 65T8846 ERJ-6GEY0R00V
Product Name Chip Resistor - Surface Mount - ERJ-6GEY0R00V 0 Ohm 125mW 150V Resistor Res, Thick Film, 0R, 0.125W, 0805, Reel; Resistor Case / Package Panasonic Res, Thick Film, 0R, 0.125W, 0805; Resistor Case / Package Panasonic Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 0.0 ohms 0.0 ohms
Tolerance 5 +/- %
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details