Panasonic Res, Thick Film, 953K, 1%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6ENF9533V

Description
RES, THICK FILM, 953K, 1%, 0.125W, 0805, REEL; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 953K, 1%, 0.125W, 0805, REEL; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 953K, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0253 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 953K, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0253
Res, Thick Film, 953K, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0253
RES, THICK FILM, 953K, 1%, 0.125W, 0805, REEL; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 953K, 1%, 0.125W, 0805, REEL; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 953K, 1%, 0.125W, 0805; Resistance Panasonic - 90W3540 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 953K, 1%, 0.125W, 0805; Resistance Panasonic
90W3540
Res, Thick Film, 953K, 1%, 0.125W, 0805; Resistance Panasonic 90W3540
RES, THICK FILM, 953K, 1%, 0.125W, 0805; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 953K, 1%, 0.125W, 0805; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52W0253 90W3540
Product Name Res, Thick Film, 953K, 1%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 953K, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details