Panasonic Res, Thick Film, 95K3, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF9532V

Description
RES, THICK FILM, 95K3, 1%, 0.125W, 0805; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 95K3, 1%, 0.125W, 0805; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 95K3, 1%, 0.125W, 0805; Resistance Panasonic - 53W4931 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 95K3, 1%, 0.125W, 0805; Resistance Panasonic
53W4931
Res, Thick Film, 95K3, 1%, 0.125W, 0805; Resistance Panasonic 53W4931
RES, THICK FILM, 95K3, 1%, 0.125W, 0805; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 95K3, 1%, 0.125W, 0805; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 95.3Kohm, 125Mw,1%, Full Reel; Resistance Panasonic - 52W0252 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 95.3Kohm, 125Mw,1%, Full Reel; Resistance Panasonic
52W0252
Resistor, Thick Film, 95.3Kohm, 125Mw,1%, Full Reel; Resistance Panasonic 52W0252
RESISTOR, THICK FILM, 95.3KOHM, 125mW,1%, FULL REEL; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 95.3KOHM, 125mW,1%, FULL REEL; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4931 52W0252
Product Name Res, Thick Film, 95K3, 1%, 0.125W, 0805; Resistance Panasonic Resistor, Thick Film, 95.3Kohm, 125Mw,1%, Full Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 95300 ohms 95300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details