Panasonic Res, Thick Film, 91K, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF9102V

Description
RES, THICK FILM, 91K, 1%, 0.125W, 0805; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 91K, 1%, 0.125W, 0805; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 91K, 1%, 0.125W, 0805; Resistance Panasonic - 53W4927 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 91K, 1%, 0.125W, 0805; Resistance Panasonic
53W4927
Res, Thick Film, 91K, 1%, 0.125W, 0805; Resistance Panasonic 53W4927
RES, THICK FILM, 91K, 1%, 0.125W, 0805; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 91K, 1%, 0.125W, 0805; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-6ENF9102V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6ENF9102V
Chip Resistor - Surface Mount ERJ-6ENF9102V
RES SMD 91K OHM 1% 1/8W 0805

RES SMD 91K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 53W4927 ERJ-6ENF9102V
Product Name Res, Thick Film, 91K, 1%, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 91000 ohms 91000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details