Panasonic Chip Resistor - Surface Mount ERJ-6ENF9100V

Description
RES SMD 910 OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 910 OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-6ENF9100V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6ENF9100V
Chip Resistor - Surface Mount ERJ-6ENF9100V
RES SMD 910 OHM 1% 1/8W 0805

RES SMD 910 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 910R, 1%, 0.125W, 0805; Resistance Panasonic - 90W3533 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 910R, 1%, 0.125W, 0805; Resistance Panasonic
90W3533
Res, Thick Film, 910R, 1%, 0.125W, 0805; Resistance Panasonic 90W3533
RES, THICK FILM, 910R, 1%, 0.125W, 0805; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 910R, 1%, 0.125W, 0805; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 910R, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0240 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 910R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0240
Res, Thick Film, 910R, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0240
RES, THICK FILM, 910R, 1%, 0.125W, 0805, REEL; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 910R, 1%, 0.125W, 0805, REEL; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-6ENF9100V 90W3533 52W0240
Product Name Chip Resistor - Surface Mount Res, Thick Film, 910R, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 910R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 910 ohms 910 ohms 910 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details