Panasonic Res, Thick Film, 88R7, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF88R7V

Description
RES, THICK FILM, 88R7, 1%, 0.125W, 0805; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 88R7, 1%, 0.125W, 0805; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 88R7, 1%, 0.125W, 0805; Resistance Panasonic - 90W3529 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 88R7, 1%, 0.125W, 0805; Resistance Panasonic
90W3529
Res, Thick Film, 88R7, 1%, 0.125W, 0805; Resistance Panasonic 90W3529
RES, THICK FILM, 88R7, 1%, 0.125W, 0805; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 88R7, 1%, 0.125W, 0805; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 88R7, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0230 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 88R7, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0230
Res, Thick Film, 88R7, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0230
RES, THICK FILM, 88R7, 1%, 0.125W, 0805, REEL; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 88R7, 1%, 0.125W, 0805, REEL; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 88.7 OHM 1% 1/8W 0805 - 590-ERJ-6ENF88R7V - Utmel Electronic Limited
Hong Kong, China
RES SMD 88.7 OHM 1% 1/8W 0805
590-ERJ-6ENF88R7V
RES SMD 88.7 OHM 1% 1/8W 0805 590-ERJ-6ENF88R7V
RES SMD 88.7 OHM 1% 1/8W 0805

RES SMD 88.7 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 90W3529 52W0230 590-ERJ-6ENF88R7V
Product Name Res, Thick Film, 88R7, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 88R7, 1%, 0.125W, 0805, Reel; Resistance Panasonic RES SMD 88.7 OHM 1% 1/8W 0805
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 88.7 ohms 88.7 ohms 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details