Panasonic Res, Thick Film, 86R6, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF86R6V

Description
RES, THICK FILM, 86R6, 1%, 0.125W, 0805; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 86R6, 1%, 0.125W, 0805; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 86R6, 1%, 0.125W, 0805; Resistance Panasonic - 90W3525 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 86R6, 1%, 0.125W, 0805; Resistance Panasonic
90W3525
Res, Thick Film, 86R6, 1%, 0.125W, 0805; Resistance Panasonic 90W3525
RES, THICK FILM, 86R6, 1%, 0.125W, 0805; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 86R6, 1%, 0.125W, 0805; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 86R6, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0225 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 86R6, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0225
Res, Thick Film, 86R6, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0225
RES, THICK FILM, 86R6, 1%, 0.125W, 0805, REEL; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 86R6, 1%, 0.125W, 0805, REEL; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3525 52W0225
Product Name Res, Thick Film, 86R6, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 86R6, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers