Panasonic Chip Resistor - Surface Mount ERJ-6ENF8662V

Description
RES SMD 86.6K OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 86.6K OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-6ENF8662V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6ENF8662V
Chip Resistor - Surface Mount ERJ-6ENF8662V
RES SMD 86.6K OHM 1% 1/8W 0805

RES SMD 86.6K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 86K6, 1%, 0.125W, 0805; Resistance Panasonic - 90W3527 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 86K6, 1%, 0.125W, 0805; Resistance Panasonic
90W3527
Res, Thick Film, 86K6, 1%, 0.125W, 0805; Resistance Panasonic 90W3527
RES, THICK FILM, 86K6, 1%, 0.125W, 0805; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 86K6, 1%, 0.125W, 0805; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-6ENF8662V 90W3527
Product Name Chip Resistor - Surface Mount Res, Thick Film, 86K6, 1%, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 86600 ohms 86600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573264 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details