Panasonic Res, Thick Film, 8K45, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF8451V

Description
RES, THICK FILM, 8K45, 1%, 0.125W, 0805; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 8K45, 1%, 0.125W, 0805; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 8K45, 1%, 0.125W, 0805; Resistance Panasonic - 53W4917 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K45, 1%, 0.125W, 0805; Resistance Panasonic
53W4917
Res, Thick Film, 8K45, 1%, 0.125W, 0805; Resistance Panasonic 53W4917
RES, THICK FILM, 8K45, 1%, 0.125W, 0805; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 8K45, 1%, 0.125W, 0805; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 8K45, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0222 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K45, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0222
Res, Thick Film, 8K45, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0222
RES, THICK FILM, 8K45, 1%, 0.125W, 0805, REEL; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 8K45, 1%, 0.125W, 0805, REEL; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4917 52W0222
Product Name Res, Thick Film, 8K45, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 8K45, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 8450 ohms 8450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details