Panasonic Res, Thick Film, 825R, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF8250V

Description
RES, THICK FILM, 825R, 1%, 0.125W, 0805; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 825R, 1%, 0.125W, 0805; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 825R, 1%, 0.125W, 0805; Resistance Panasonic - 65T8771 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 825R, 1%, 0.125W, 0805; Resistance Panasonic
65T8771
Res, Thick Film, 825R, 1%, 0.125W, 0805; Resistance Panasonic 65T8771
RES, THICK FILM, 825R, 1%, 0.125W, 0805; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 825R, 1%, 0.125W, 0805; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 825R, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7659 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 825R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
97W7659
Res, Thick Film, 825R, 1%, 0.125W, 0805, Reel; Resistance Panasonic 97W7659
RES, THICK FILM, 825R, 1%, 0.125W, 0805, REEL; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 825R, 1%, 0.125W, 0805, REEL; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8771 97W7659
Product Name Res, Thick Film, 825R, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 825R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details