Panasonic RES SMD 806K OHM 1% 1/8W 0805 ERJ-6ENF8063V

Description
RES SMD 806K OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 806K OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 806K OHM 1% 1/8W 0805 - 590-ERJ-6ENF8063V - Utmel Electronic Limited
Hong Kong, China
RES SMD 806K OHM 1% 1/8W 0805
590-ERJ-6ENF8063V
RES SMD 806K OHM 1% 1/8W 0805 590-ERJ-6ENF8063V
RES SMD 806K OHM 1% 1/8W 0805

RES SMD 806K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 806K, 1%, 0.125W, 0805; Resistance Panasonic - 90W3516 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 806K, 1%, 0.125W, 0805; Resistance Panasonic
90W3516
Res, Thick Film, 806K, 1%, 0.125W, 0805; Resistance Panasonic 90W3516
RES, THICK FILM, 806K, 1%, 0.125W, 0805; Resistance:806kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 806K, 1%, 0.125W, 0805; Resistance:806kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 806K, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0217 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 806K, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0217
Res, Thick Film, 806K, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0217
RES, THICK FILM, 806K, 1%, 0.125W, 0805, REEL; Resistance:806kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 806K, 1%, 0.125W, 0805, REEL; Resistance:806kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-6ENF8063V 90W3516 52W0217
Product Name RES SMD 806K OHM 1% 1/8W 0805 Res, Thick Film, 806K, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 806K, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 806000 ohms 806000 ohms 806000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers