Panasonic RES SMD 8.06K OHM 1% 1/8W 0805 ERJ-6ENF8061V

Description
RES SMD 8.06K OHM 1% 1/8W 0805
Description
RES SMD 8.06K OHM 1% 1/8W 0805

Suppliers

Company
Product
Description
Supplier Links
RES SMD 8.06K OHM 1% 1/8W 0805 - 590-ERJ-6ENF8061V - Utmel Electronic Limited
Hong Kong, China
RES SMD 8.06K OHM 1% 1/8W 0805
590-ERJ-6ENF8061V
RES SMD 8.06K OHM 1% 1/8W 0805 590-ERJ-6ENF8061V
RES SMD 8.06K OHM 1% 1/8W 0805

RES SMD 8.06K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 8K06, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0215 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K06, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0215
Res, Thick Film, 8K06, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0215
RES, THICK FILM, 8K06, 1%, 0.125W, 0805, REEL; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 8K06, 1%, 0.125W, 0805, REEL; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-6ENF8061V 52W0215
Product Name RES SMD 8.06K OHM 1% 1/8W 0805 Res, Thick Film, 8K06, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric]
Resistance Range 8060 ohms 8060 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details