Panasonic Chip Resistor - Surface Mount - ERJ-6ENF7681V ERJ-6ENF7681V

Description
Manufacturer: Panasonic Win Source Part Number: 918637-ERJ-6ENF7681V Series: ERJ-6EN Operating Temperature Range: -55°C ~ 155°C Features: 7.68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ6ENF7681S, P7.68KCTR, ERJ-6ENF7681S, ERJ6ENF7681, P7.68KCBK, P7.68KCDKR, P7.68KCTR-NDR, ERJ6ENF7681V, P7.68KCCT, P7.68KCDKR-NDR, ERJ-6ENF7681, P7.68KCCT-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918637-ERJ-6ENF7681V Series: ERJ-6EN Operating Temperature Range: -55°C ~ 155°C Features: 7.68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ6ENF7681S, P7.68KCTR, ERJ-6ENF7681S, ERJ6ENF7681, P7.68KCBK, P7.68KCDKR, P7.68KCTR-NDR, ERJ6ENF7681V, P7.68KCCT, P7.68KCDKR-NDR, ERJ-6ENF7681, P7.68KCCT-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-6ENF7681V
918637-ERJ-6ENF7681V
Chip Resistor - Surface Mount - ERJ-6ENF7681V 918637-ERJ-6ENF7681V
Manufacturer: Panasonic Win Source Part Number: 918637-ERJ-6ENF7681V Series: ERJ-6EN Operating Temperature Range: -55°C ~ 155°C Features: 7.68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ6ENF7681S, P7.68KCTR, ERJ-6ENF7681S, ERJ6ENF7681, P7.68KCBK, P7.68KCDKR, P7.68KCTR-NDR, ERJ6ENF7681V, P7.68KCCT, P7.68KCDKR-NDR, ERJ-6ENF7681, P7.68KCCT-NDR

Manufacturer: Panasonic
Win Source Part Number: 918637-ERJ-6ENF7681V
Series: ERJ-6EN
Operating Temperature Range: -55°C ~ 155°C
Features: 7.68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ6ENF7681S, P7.68KCTR, ERJ-6ENF7681S, ERJ6ENF7681, P7.68KCBK, P7.68KCDKR, P7.68KCTR-NDR, ERJ6ENF7681V, P7.68KCCT, P7.68KCDKR-NDR, ERJ-6ENF7681, P7.68KCCT-NDR

Buy Now Datasheet
SMD 8W 150V Resistor - 52-ERJ-6ENF7681V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 150V Resistor
52-ERJ-6ENF7681V
SMD 8W 150V Resistor 52-ERJ-6ENF7681V
7.68kR 1% 1/8W 150V 0805 SMD Thick Film Resistor Product overview: ERJ-6ENF7681V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF7681V can be used for catalog matching and distributor lookup.

7.68kR 1% 1/8W 150V 0805 SMD Thick Film Resistor Product overview: ERJ-6ENF7681V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF7681V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 7K68, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0205 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K68, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0205
Res, Thick Film, 7K68, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0205
RES, THICK FILM, 7K68, 1%, 0.125W, 0805, REEL; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 7K68, 1%, 0.125W, 0805, REEL; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 918637-ERJ-6ENF7681V 52-ERJ-6ENF7681V 52W0205
Product Name Chip Resistor - Surface Mount - ERJ-6ENF7681V SMD 8W 150V Resistor Res, Thick Film, 7K68, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 7680 ohms 7680 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756353 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details