Panasonic Resistor, Thick Film, 73.2Kohm, 125Mw,1%, Full Reel; Resistance Panasonic ERJ-6ENF7322V

Description
RESISTOR, THICK FILM, 73.2KOHM, 125mW,1%, FULL REEL; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 73.2KOHM, 125mW,1%, FULL REEL; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 73.2Kohm, 125Mw,1%, Full Reel; Resistance Panasonic - 52W0200 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 73.2Kohm, 125Mw,1%, Full Reel; Resistance Panasonic
52W0200
Resistor, Thick Film, 73.2Kohm, 125Mw,1%, Full Reel; Resistance Panasonic 52W0200
RESISTOR, THICK FILM, 73.2KOHM, 125mW,1%, FULL REEL; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 73.2KOHM, 125mW,1%, FULL REEL; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W0200
Product Name Resistor, Thick Film, 73.2Kohm, 125Mw,1%, Full Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details