Panasonic Res, Thick Film, 7K32, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF7321V

Description
RES, THICK FILM, 7K32, 1%, 0.125W, 0805; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 7K32, 1%, 0.125W, 0805; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 7K32, 1%, 0.125W, 0805; Resistance Panasonic - 53W4904 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K32, 1%, 0.125W, 0805; Resistance Panasonic
53W4904
Res, Thick Film, 7K32, 1%, 0.125W, 0805; Resistance Panasonic 53W4904
RES, THICK FILM, 7K32, 1%, 0.125W, 0805; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 7K32, 1%, 0.125W, 0805; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 7K32, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0199 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K32, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0199
Res, Thick Film, 7K32, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0199
RES, THICK FILM, 7K32, 1%, 0.125W, 0805, REEL; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 7K32, 1%, 0.125W, 0805, REEL; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4904 52W0199
Product Name Res, Thick Film, 7K32, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 7K32, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 7320 ohms 7320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details