RES SMD 715K OHM 1% 1/8W 0805
RES, THICK FILM, 715K, 1%, 0.125W, 0805, REEL; Resistance:715kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-6ENF7153V | 52W0196 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 715K, 1%, 0.125W, 0805, Reel; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 (2012 Metric) | 0805; 0805 [2012 Metric] |
| Resistance Range | 715000 ohms | 715000 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.1250 watts | 0.1250 watts |