Panasonic Resistor, Thick Film, 698Ohm, 125Mw,1%, Full Reel; Resistance Panasonic ERJ-6ENF6980V

Description
RESISTOR, THICK FILM, 698OHM, 125mW,1%, FULL REEL; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 698OHM, 125mW,1%, FULL REEL; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 698Ohm, 125Mw,1%, Full Reel; Resistance Panasonic - 52W0188 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 698Ohm, 125Mw,1%, Full Reel; Resistance Panasonic
52W0188
Resistor, Thick Film, 698Ohm, 125Mw,1%, Full Reel; Resistance Panasonic 52W0188
RESISTOR, THICK FILM, 698OHM, 125mW,1%, FULL REEL; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 698OHM, 125mW,1%, FULL REEL; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 698R, 1%, 0.125W, 0805; Resistance Panasonic - 53W4897 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 698R, 1%, 0.125W, 0805; Resistance Panasonic
53W4897
Res, Thick Film, 698R, 1%, 0.125W, 0805; Resistance Panasonic 53W4897
RES, THICK FILM, 698R, 1%, 0.125W, 0805; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 698R, 1%, 0.125W, 0805; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W0188
Product Name Resistor, Thick Film, 698Ohm, 125Mw,1%, Full Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details