RES, THICK FILM, 6K81, 1%, 0.125W, 0805, REEL; Resistance:6.81kohm;
RES, THICK FILM, 6K81, 1%, 0.125W, 0805; Resistance:6.81kohm;
RES SMD 6.81K OHM 1% 1/8W 0805
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 97W7654 | 65T8766 | ERJ-6ENF6811V |
| Product Name | Res, Thick Film, 6K81, 1%, 0.125W, 0805, Reel; Resistance Panasonic | Res, Thick Film, 6K81, 1%, 0.125W, 0805; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Precision Resistor | Precision Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805; 0805 [2012 Metric] | |
| Resistance Range | 6810 ohms | 6810 ohms | 6810 ohms |