Panasonic SMD 681 Ohm 8W 150V Resistor ERJ-6ENF6810V

Description
681 Ohm 1% 1/8W 150V SMD Chip Resistor 0805 Product overview: ERJ-6ENF6810V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 681 Ohm, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 681 Ohm, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF6810V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
681 Ohm 1% 1/8W 150V SMD Chip Resistor 0805 Product overview: ERJ-6ENF6810V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 681 Ohm, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 681 Ohm, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF6810V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 681 Ohm 8W 150V Resistor - 52-ERJ-6ENF6810V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 681 Ohm 8W 150V Resistor
52-ERJ-6ENF6810V
SMD 681 Ohm 8W 150V Resistor 52-ERJ-6ENF6810V
681 Ohm 1% 1/8W 150V SMD Chip Resistor 0805 Product overview: ERJ-6ENF6810V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 681 Ohm, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 681 Ohm, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF6810V can be used for catalog matching and distributor lookup.

681 Ohm 1% 1/8W 150V SMD Chip Resistor 0805 Product overview: ERJ-6ENF6810V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 681 Ohm, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 681 Ohm, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF6810V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 681R, 1%, 0.125W, 0805; Resistance Panasonic - 65T8765 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 681R, 1%, 0.125W, 0805; Resistance Panasonic
65T8765
Res, Thick Film, 681R, 1%, 0.125W, 0805; Resistance Panasonic 65T8765
RES, THICK FILM, 681R, 1%, 0.125W, 0805; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 681R, 1%, 0.125W, 0805; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 681R, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7653 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 681R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
97W7653
Res, Thick Film, 681R, 1%, 0.125W, 0805, Reel; Resistance Panasonic 97W7653
RES, THICK FILM, 681R, 1%, 0.125W, 0805, REEL; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 681R, 1%, 0.125W, 0805, REEL; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-6ENF6810V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-6ENF6810V
Resistors - Chip Resistor - Surface Mount ERJ-6ENF6810V
RES SMD 681 OHM 1% 1/8W 0805

RES SMD 681 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-6ENF6810V 65T8765 97W7653 ERJ-6ENF6810V
Product Name SMD 681 Ohm 8W 150V Resistor Res, Thick Film, 681R, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 681R, 1%, 0.125W, 0805, Reel; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Resistance Range 681 ohms 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers