Panasonic Automotive SMD 66.5 Ohm 8W Resistor ERJ-6ENF66R5V

Description
SMD Resistor 66.5 Ohm 1% 1/8W 0805 AEC-Q200 Product overview: ERJ-6ENF66R5V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 66.5 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 66.5 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF66R5V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Resistor 66.5 Ohm 1% 1/8W 0805 AEC-Q200 Product overview: ERJ-6ENF66R5V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 66.5 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 66.5 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF66R5V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 66.5 Ohm 8W Resistor - 52-ERJ-6ENF66R5V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 66.5 Ohm 8W Resistor
52-ERJ-6ENF66R5V
Automotive SMD 66.5 Ohm 8W Resistor 52-ERJ-6ENF66R5V
SMD Resistor 66.5 Ohm 1% 1/8W 0805 AEC-Q200 Product overview: ERJ-6ENF66R5V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 66.5 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 66.5 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF66R5V can be used for catalog matching and distributor lookup.

SMD Resistor 66.5 Ohm 1% 1/8W 0805 AEC-Q200 Product overview: ERJ-6ENF66R5V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 66.5 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 66.5 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF66R5V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-6ENF66R5V
813680-ERJ-6ENF66R5V
Chip Resistor - Surface Mount - ERJ-6ENF66R5V 813680-ERJ-6ENF66R5V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 813680-ERJ-6ENF66R5V Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 66.5 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Height - Seated (Maximum): 0.028" Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 813680-ERJ-6ENF66R5V
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 66.5 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Height - Seated (Maximum): 0.028"
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Res, Thick Film, 66R5, 1%, 0.125W, 0805; Resistance Panasonic - 90W3496 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 66R5, 1%, 0.125W, 0805; Resistance Panasonic
90W3496
Res, Thick Film, 66R5, 1%, 0.125W, 0805; Resistance Panasonic 90W3496
RES, THICK FILM, 66R5, 1%, 0.125W, 0805; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 66R5, 1%, 0.125W, 0805; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-6ENF66R5V 813680-ERJ-6ENF66R5V 90W3496
Product Name Automotive SMD 66.5 Ohm 8W Resistor Chip Resistor - Surface Mount - ERJ-6ENF66R5V Res, Thick Film, 66R5, 1%, 0.125W, 0805; Resistance Panasonic
Resistance Range 66.5 ohms 66.5 ohms 66.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers