RES SMD 6.65K OHM 1% 1/8W 0805
RES SMD 6.65K OHM 1% 1/8W 0805
RES, THICK FILM, 6K65, 1%, 0.125W, 0805; Resistance:6.65kohm;
| ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Resistors | Resistors | Resistors |
| Product Number | ERJ-6ENF6651V | 590-ERJ-6ENF6651V | 53W4893 |
| Product Name | Chip Resistor - Surface Mount | RES SMD 6.65K OHM 1% 1/8W 0805 | Res, Thick Film, 6K65, 1%, 0.125W, 0805; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Resistance Range | 6650 ohms | 6650 ohms | 6650 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1250 watts | 0.1250 watts | 0.1250 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |