Panasonic RES SMD 6.2K OHM 1% 1/8W 0805 ERJ-6ENF6201V

Description
RES SMD 6.2K OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 6.2K OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 6.2K OHM 1% 1/8W 0805 - 590-ERJ-6ENF6201V - Utmel Electronic Limited
Hong Kong, China
RES SMD 6.2K OHM 1% 1/8W 0805
590-ERJ-6ENF6201V
RES SMD 6.2K OHM 1% 1/8W 0805 590-ERJ-6ENF6201V
RES SMD 6.2K OHM 1% 1/8W 0805

RES SMD 6.2K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 6K2, 1%, 0.125W, 0805; Resistance Panasonic - 53W4885 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K2, 1%, 0.125W, 0805; Resistance Panasonic
53W4885
Res, Thick Film, 6K2, 1%, 0.125W, 0805; Resistance Panasonic 53W4885
RES, THICK FILM, 6K2, 1%, 0.125W, 0805; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 6K2, 1%, 0.125W, 0805; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 6.2Kohm, 125Mw,1%, Full Reel; Resistance Panasonic - 52W0166 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.2Kohm, 125Mw,1%, Full Reel; Resistance Panasonic
52W0166
Resistor, Thick Film, 6.2Kohm, 125Mw,1%, Full Reel; Resistance Panasonic 52W0166
RESISTOR, THICK FILM, 6.2KOHM, 125mW,1%, FULL REEL; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 6.2KOHM, 125mW,1%, FULL REEL; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-6ENF6201V 53W4885
Product Name RES SMD 6.2K OHM 1% 1/8W 0805 Res, Thick Film, 6K2, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric]
Resistance Range 6200 ohms 6200 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers