Panasonic Res, Thick Film, 61K9, 1%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6ENF6192V

Description
RES, THICK FILM, 61K9, 1%, 0.125W, 0805, REEL; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 61K9, 1%, 0.125W, 0805, REEL; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 61K9, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0162 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 61K9, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0162
Res, Thick Film, 61K9, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0162
RES, THICK FILM, 61K9, 1%, 0.125W, 0805, REEL; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 61K9, 1%, 0.125W, 0805, REEL; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 61K9, 1%, 0.125W, 0805; Resistance Panasonic - 53W4883 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 61K9, 1%, 0.125W, 0805; Resistance Panasonic
53W4883
Res, Thick Film, 61K9, 1%, 0.125W, 0805; Resistance Panasonic 53W4883
RES, THICK FILM, 61K9, 1%, 0.125W, 0805; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 61K9, 1%, 0.125W, 0805; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Res, 0805,1% Precision; 61.9Kohm, 7 Inch Reel Rohs Compliant Panasonic - 38AH8272 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0805,1% Precision; 61.9Kohm, 7 Inch Reel Rohs Compliant Panasonic
38AH8272
Thick Film Chip Res, 0805,1% Precision; 61.9Kohm, 7 Inch Reel Rohs Compliant Panasonic 38AH8272
THICK FILM CHIP RES, 0805,1% PRECISION; 61.9KOHM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0805,1% PRECISION; 61.9KOHM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52W0162 53W4883 38AH8272
Product Name Res, Thick Film, 61K9, 1%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 61K9, 1%, 0.125W, 0805; Resistance Panasonic Thick Film Chip Res, 0805,1% Precision; 61.9Kohm, 7 Inch Reel Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] 0805
Resistance Range 61900 ohms 61900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573269 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1500 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers