Panasonic Res, Thick Film, 604K, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF6043V

Description
RES, THICK FILM, 604K, 1%, 0.125W, 0805; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 604K, 1%, 0.125W, 0805; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 604K, 1%, 0.125W, 0805; Resistance Panasonic - 53W4880 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 604K, 1%, 0.125W, 0805; Resistance Panasonic
53W4880
Res, Thick Film, 604K, 1%, 0.125W, 0805; Resistance Panasonic 53W4880
RES, THICK FILM, 604K, 1%, 0.125W, 0805; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 604K, 1%, 0.125W, 0805; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 604Kohm, 125Mw,1%, Full Reel; Resistance Panasonic - 52W0158 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 604Kohm, 125Mw,1%, Full Reel; Resistance Panasonic
52W0158
Resistor, Thick Film, 604Kohm, 125Mw,1%, Full Reel; Resistance Panasonic 52W0158
RESISTOR, THICK FILM, 604KOHM, 125mW,1%, FULL REEL; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 604KOHM, 125mW,1%, FULL REEL; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4880 52W0158
Product Name Res, Thick Film, 604K, 1%, 0.125W, 0805; Resistance Panasonic Resistor, Thick Film, 604Kohm, 125Mw,1%, Full Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details