Panasonic Res, Thick Film, 59R, 1%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6ENF59R0V

Description
RES, THICK FILM, 59R, 1%, 0.125W, 0805, REEL; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Description
RES, THICK FILM, 59R, 1%, 0.125W, 0805, REEL; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 59R, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0151 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 59R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0151
Res, Thick Film, 59R, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0151
RES, THICK FILM, 59R, 1%, 0.125W, 0805, REEL; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 59R, 1%, 0.125W, 0805, REEL; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 59R, 1%, 0.125W, 0805; Resistance Panasonic - 90W3484 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 59R, 1%, 0.125W, 0805; Resistance Panasonic
90W3484
Res, Thick Film, 59R, 1%, 0.125W, 0805; Resistance Panasonic 90W3484
RES, THICK FILM, 59R, 1%, 0.125W, 0805; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 59R, 1%, 0.125W, 0805; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52W0151 90W3484
Product Name Res, Thick Film, 59R, 1%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 59R, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805
Resistance Range 59 ohms 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details