Panasonic Res, Thick Film, 590K, 1%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6ENF5903V

Description
RES, THICK FILM, 590K, 1%, 0.125W, 0805, REEL; Resistance:590kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 590K, 1%, 0.125W, 0805, REEL; Resistance:590kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 590K, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0155 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 590K, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0155
Res, Thick Film, 590K, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0155
RES, THICK FILM, 590K, 1%, 0.125W, 0805, REEL; Resistance:590kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 590K, 1%, 0.125W, 0805, REEL; Resistance:590kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W0155
Product Name Res, Thick Film, 590K, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers