Panasonic RES SMD 590 OHM 1% 1/8W 0805 ERJ-6ENF5900V

Description
RES SMD 590 OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 590 OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 590 OHM 1% 1/8W 0805 - 590-ERJ-6ENF5900V - Utmel Electronic Limited
Hong Kong, China
RES SMD 590 OHM 1% 1/8W 0805
590-ERJ-6ENF5900V
RES SMD 590 OHM 1% 1/8W 0805 590-ERJ-6ENF5900V
RES SMD 590 OHM 1% 1/8W 0805

RES SMD 590 OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 590R, 1%, 0.125W, 0805; Resistance Panasonic - 90W3485 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 590R, 1%, 0.125W, 0805; Resistance Panasonic
90W3485
Res, Thick Film, 590R, 1%, 0.125W, 0805; Resistance Panasonic 90W3485
RES, THICK FILM, 590R, 1%, 0.125W, 0805; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 590R, 1%, 0.125W, 0805; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-6ENF5900V 90W3485
Product Name RES SMD 590 OHM 1% 1/8W 0805 Res, Thick Film, 590R, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 [2012 Metric]
Resistance Range 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details