Panasonic SMD 150V Resistor ERJ-6ENF5622V

Description
56.2kR 1% 0805 SMD Thick Film Resistor, 150V Product overview: ERJ-6ENF5622V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF5622V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
56.2kR 1% 0805 SMD Thick Film Resistor, 150V Product overview: ERJ-6ENF5622V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF5622V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150V Resistor - 52-ERJ-6ENF5622V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V Resistor
52-ERJ-6ENF5622V
SMD 150V Resistor 52-ERJ-6ENF5622V
56.2kR 1% 0805 SMD Thick Film Resistor, 150V Product overview: ERJ-6ENF5622V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF5622V can be used for catalog matching and distributor lookup.

56.2kR 1% 0805 SMD Thick Film Resistor, 150V Product overview: ERJ-6ENF5622V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF5622V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-6ENF5622V
918635-ERJ-6ENF5622V
Chip Resistor - Surface Mount - ERJ-6ENF5622V 918635-ERJ-6ENF5622V
Manufacturer: Panasonic Win Source Part Number: 918635-ERJ-6ENF5622V Series: ERJ-6EN Operating Temperature Range: -55°C ~ 155°C Features: 56.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-6ENF5622S, P56.2KCBK, Q2256756FF, ERJ-6ENF5622, P56.2KCCT-NDR, ERJ6ENF5622, ERJ6ENF5622V, P56.2KCTR-NDR, P56.2KCCT, P56.2KCDKR, ERJ6ENF5622S, P56.2KCDKR-NDR, P56.2KCTR

Manufacturer: Panasonic
Win Source Part Number: 918635-ERJ-6ENF5622V
Series: ERJ-6EN
Operating Temperature Range: -55°C ~ 155°C
Features: 56.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-6ENF5622S, P56.2KCBK, Q2256756FF, ERJ-6ENF5622, P56.2KCCT-NDR, ERJ6ENF5622, ERJ6ENF5622V, P56.2KCTR-NDR, P56.2KCCT, P56.2KCDKR, ERJ6ENF5622S, P56.2KCDKR-NDR, P56.2KCTR

Buy Now Datasheet
RES SMD 56.2K OHM 1% 1/8W 0805 - 590-ERJ-6ENF5622V - Utmel Electronic Limited
Hong Kong, China
RES SMD 56.2K OHM 1% 1/8W 0805
590-ERJ-6ENF5622V
RES SMD 56.2K OHM 1% 1/8W 0805 590-ERJ-6ENF5622V
RES SMD 56.2K OHM 1% 1/8W 0805

RES SMD 56.2K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 56K2, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7650 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K2, 1%, 0.125W, 0805, Reel; Resistance Panasonic
97W7650
Res, Thick Film, 56K2, 1%, 0.125W, 0805, Reel; Resistance Panasonic 97W7650
RES, THICK FILM, 56K2, 1%, 0.125W, 0805, REEL; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 56K2, 1%, 0.125W, 0805, REEL; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 56K2, 1%, 0.125W, 0805; Resistance Panasonic - 65T8762 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K2, 1%, 0.125W, 0805; Resistance Panasonic
65T8762
Res, Thick Film, 56K2, 1%, 0.125W, 0805; Resistance Panasonic 65T8762
RES, THICK FILM, 56K2, 1%, 0.125W, 0805; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 56K2, 1%, 0.125W, 0805; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERJ-6ENF5622V 918635-ERJ-6ENF5622V 590-ERJ-6ENF5622V 97W7650 65T8762
Product Name SMD 150V Resistor Chip Resistor - Surface Mount - ERJ-6ENF5622V RES SMD 56.2K OHM 1% 1/8W 0805 Res, Thick Film, 56K2, 1%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 56K2, 1%, 0.125W, 0805; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 56200 ohms 56200 ohms 56200 ohms 56200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 3-1879361-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details