Panasonic Chip Resistor - Surface Mount ERJ-6ENF5601V

Description
RES SMD 5.6K OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 5.6K OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-6ENF5601V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6ENF5601V
Chip Resistor - Surface Mount ERJ-6ENF5601V
RES SMD 5.6K OHM 1% 1/8W 0805

RES SMD 5.6K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 5K6, 1%, 0.125W, 0805; Resistance Panasonic - 64R5415 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K6, 1%, 0.125W, 0805; Resistance Panasonic
64R5415
Res, Thick Film, 5K6, 1%, 0.125W, 0805; Resistance Panasonic 64R5415
RES, THICK FILM, 5K6, 1%, 0.125W, 0805; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 5K6, 1%, 0.125W, 0805; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-6ENF5601V 64R5415
Product Name Chip Resistor - Surface Mount Res, Thick Film, 5K6, 1%, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 5600 ohms 5600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details