Panasonic SMD 54.9 Ohm 8W 150V Resistor ERJ-6ENF54R9V

Description
54.9 Ohm 1% 1/8W 0805 SMD Thick Film Resistor, 150V Product overview: ERJ-6ENF54R9V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 54.9 Ohm, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 54.9 Ohm, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF54R9V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
54.9 Ohm 1% 1/8W 0805 SMD Thick Film Resistor, 150V Product overview: ERJ-6ENF54R9V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 54.9 Ohm, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 54.9 Ohm, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF54R9V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 54.9 Ohm 8W 150V Resistor - 52-ERJ-6ENF54R9V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 54.9 Ohm 8W 150V Resistor
52-ERJ-6ENF54R9V
SMD 54.9 Ohm 8W 150V Resistor 52-ERJ-6ENF54R9V
54.9 Ohm 1% 1/8W 0805 SMD Thick Film Resistor, 150V Product overview: ERJ-6ENF54R9V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 54.9 Ohm, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 54.9 Ohm, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF54R9V can be used for catalog matching and distributor lookup.

54.9 Ohm 1% 1/8W 0805 SMD Thick Film Resistor, 150V Product overview: ERJ-6ENF54R9V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 54.9 Ohm, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 54.9 Ohm, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF54R9V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 54R9, 1%, 0.125W, 0805; Resistance Panasonic - 90W3472 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 54R9, 1%, 0.125W, 0805; Resistance Panasonic
90W3472
Res, Thick Film, 54R9, 1%, 0.125W, 0805; Resistance Panasonic 90W3472
RES, THICK FILM, 54R9, 1%, 0.125W, 0805; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 54R9, 1%, 0.125W, 0805; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-6ENF54R9V 90W3472
Product Name SMD 54.9 Ohm 8W 150V Resistor Res, Thick Film, 54R9, 1%, 0.125W, 0805; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details