Panasonic Res, Thick Film, 53K6, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF5362V

Description
RES, THICK FILM, 53K6, 1%, 0.125W, 0805; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 53K6, 1%, 0.125W, 0805; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 53K6, 1%, 0.125W, 0805; Resistance Panasonic - 53W4869 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 53K6, 1%, 0.125W, 0805; Resistance Panasonic
53W4869
Res, Thick Film, 53K6, 1%, 0.125W, 0805; Resistance Panasonic 53W4869
RES, THICK FILM, 53K6, 1%, 0.125W, 0805; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 53K6, 1%, 0.125W, 0805; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 53K6, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0136 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 53K6, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0136
Res, Thick Film, 53K6, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0136
RES, THICK FILM, 53K6, 1%, 0.125W, 0805, REEL; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 53K6, 1%, 0.125W, 0805, REEL; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4869 52W0136
Product Name Res, Thick Film, 53K6, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 53K6, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 53600 ohms 53600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details