Panasonic Res, Thick Film, 52K3, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF5232V

Description
RES, THICK FILM, 52K3, 1%, 0.125W, 0805; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Description
RES, THICK FILM, 52K3, 1%, 0.125W, 0805; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 52K3, 1%, 0.125W, 0805; Resistance Panasonic - 53W4867 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 52K3, 1%, 0.125W, 0805; Resistance Panasonic
53W4867
Res, Thick Film, 52K3, 1%, 0.125W, 0805; Resistance Panasonic 53W4867
RES, THICK FILM, 52K3, 1%, 0.125W, 0805; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 52K3, 1%, 0.125W, 0805; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 52K3, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0131 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 52K3, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0131
Res, Thick Film, 52K3, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0131
RES, THICK FILM, 52K3, 1%, 0.125W, 0805, REEL; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 52K3, 1%, 0.125W, 0805, REEL; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4867 52W0131
Product Name Res, Thick Film, 52K3, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 52K3, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details